Vishay Intertechnology, Inc. RES 69 OHM 1/8W 1% AXIAL RN55C69R0FRE6

Description
RES 69ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 69ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69 OHM 1/8W 1% AXIAL - RN55C69R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69 OHM 1/8W 1% AXIAL
RN55C69R0FRE6
RES 69 OHM 1/8W 1% AXIAL RN55C69R0FRE6
RES 69ohm 1/8W 1% AXIAL

RES 69ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C69R0FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C69R0FRE6-ND
Through Hole Resistors RN55C69R0FRE6-ND
69 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

69 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C69R0FRE6 RN55C69R0FRE6-ND
Product Name RES 69 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69 ohms 69 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details