Vishay Intertechnology, Inc. RES 69 OHM 1/8W .1% AXIAL RN55C69R0BRSL

Description
RES 69ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 69ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69 OHM 1/8W .1% AXIAL - RN55C69R0BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69 OHM 1/8W .1% AXIAL
RN55C69R0BRSL
RES 69 OHM 1/8W .1% AXIAL RN55C69R0BRSL
RES 69ohm 1/8W .1% AXIAL

RES 69ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C69R0BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C69R0BRSL-ND
Through Hole Resistors RN55C69R0BRSL-ND
69 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

69 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C69R0BRSL RN55C69R0BRSL-ND
Product Name RES 69 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69 ohms 69 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details