Vishay Intertechnology, Inc. Through Hole Resistors RN55C6983FRE6

Description
698 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
698 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C6983FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6983FRE6-ND
Through Hole Resistors RN55C6983FRE6-ND
698 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

698 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 698K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C6983FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 698K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C6983FRE6
Res Metal Film 698K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C6983FRE6
Res Metal Film 698K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 698K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,698Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C2947 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,698Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C2947
Resistor,metal Film,698Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C2947
Resistor,Metal Film,698KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,698KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C6983FRE6-ND RN55C6983FRE6 55C2947
Product Name Through Hole Resistors Res Metal Film 698K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,698Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers