Vishay Intertechnology, Inc. RES 698K OHM 1/8W .25% AXIAL RN55C6983CR36

Description
RES 698Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 698Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698K OHM 1/8W .25% AXIAL - RN55C6983CR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698K OHM 1/8W .25% AXIAL
RN55C6983CR36
RES 698K OHM 1/8W .25% AXIAL RN55C6983CR36
RES 698Kohm 1/8W .25% AXIAL

RES 698Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6983CR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6983CR36-ND
Through Hole Resistors RN55C6983CR36-ND
698 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

698 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6983CR36 RN55C6983CR36-ND
Product Name RES 698K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers