Vishay Intertechnology, Inc. RES MIL 69.8K OHM 1% 1/10W RN55C6982FRE6

Description
RES MIL 69.8Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 69.8Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 69.8K OHM 1% 1/10W - RN55C6982FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 69.8K OHM 1% 1/10W
RN55C6982FRE6
RES MIL 69.8K OHM 1% 1/10W RN55C6982FRE6
RES MIL 69.8Kohm 1% 1/10W

RES MIL 69.8Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C6982FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6982FRE6-ND
Through Hole Resistors RN55C6982FRE6-ND
69.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

69.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,69.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2944 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,69.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2944
Resistor,metal Film,69.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2944
Resistor,Metal Film,69.8KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,69.8KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C6982FRE6 RN55C6982FRE6-ND 55C2944
Product Name RES MIL 69.8K OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,69.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 69800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details