Vishay Intertechnology, Inc. RES 69.8K OHM 1/8W .5% AXIAL RN55C6982DR36

Description
RES 69.8Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 69.8Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/8W .5% AXIAL - RN55C6982DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/8W .5% AXIAL
RN55C6982DR36
RES 69.8K OHM 1/8W .5% AXIAL RN55C6982DR36
RES 69.8Kohm 1/8W .5% AXIAL

RES 69.8Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6982DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6982DR36-ND
Through Hole Resistors RN55C6982DR36-ND
69.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

69.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6982DR36 RN55C6982DR36-ND
Product Name RES 69.8K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers