VISHAY INTERTECHNOLOGY, INC.
RN55C6980F-RE6 -- RES MIL 698 OHM 1% 1/10W
Vishay Intertechnology, Inc.
RES MIL 698 OHM 1% 1/10W
RN55C6980F-RE6
Description
RES MIL 698ohm 1% 1/10W
Request a Quote
Email Supplier
Description
RES MIL 698ohm 1% 1/10W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RN55C6980F-RE6 |
|
Product Name
|
RES MIL 698 OHM 1% 1/10W |
|
Resistance Range
|
698 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details