Vishay Intertechnology, Inc. Res Metal Film 698 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C6980DB14

Description
Res Metal Film 698 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 698 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 698 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk - RN55C6980DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 698 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
RN55C6980DB14
Res Metal Film 698 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C6980DB14
Res Metal Film 698 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 698 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55C6980DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6980DB14-ND
Through Hole Resistors RN55C6980DB14-ND
698 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

698 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6980DB14 RN55C6980DB14-ND
Product Name Res Metal Film 698 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details