Vishay Intertechnology, Inc. RES 6.9K OHM 1/8W .1% AXIAL RN55C6901BRE6

Description
RES 6.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.9K OHM 1/8W .1% AXIAL - RN55C6901BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.9K OHM 1/8W .1% AXIAL
RN55C6901BRE6
RES 6.9K OHM 1/8W .1% AXIAL RN55C6901BRE6
RES 6.9Kohm 1/8W .1% AXIAL

RES 6.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6901BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6901BRE6-ND
Through Hole Resistors RN55C6901BRE6-ND
6.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2904 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2904
Resistor,metal Film,6.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2904
Resistor,Metal Film,6.9KOhms,200WV, .1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,6.9KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C6901BRE6 RN55C6901BRE6-ND 55C2904
Product Name RES 6.9K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,6.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details