Vishay Intertechnology, Inc. Through Hole Resistors RN55C6813FRE6

Description
681 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
681 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C6813FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6813FRE6-ND
Through Hole Resistors RN55C6813FRE6-ND
681 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

681 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 681K OHM 1/8W 1% AXIAL - RN55C6813FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1/8W 1% AXIAL
RN55C6813FRE6
RES 681K OHM 1/8W 1% AXIAL RN55C6813FRE6
RES 681Kohm 1/8W 1% AXIAL

RES 681Kohm 1/8W 1% AXIAL

Supplier's Site
Resistor,metal Film,681Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C2894 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,681Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C2894
Resistor,metal Film,681Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C2894
Resistor,Metal Film,681KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,681KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C6813FRE6-ND RN55C6813FRE6 55C2894
Product Name Through Hole Resistors RES 681K OHM 1/8W 1% AXIAL Resistor,metal Film,681Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details