Vishay Intertechnology, Inc. Metal Film Resistors - RN55C6812FB14

Description
Metal Film Resistors - Through Hole 1/10watt 68.1Kohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/10watt 68.1Kohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55C6812FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55C6812FB14
Metal Film Resistors - RN55C6812FB14
Metal Film Resistors - Through Hole 1/10watt 68.1Kohms 1% 50ppm

Metal Film Resistors - Through Hole 1/10watt 68.1Kohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN55C6812FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6812FB14-ND
Through Hole Resistors RN55C6812FB14-ND
68.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 68.1Kohm, 125Mw, 1%; Resistance Vishay - 83F1297 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 68.1Kohm, 125Mw, 1%; Resistance Vishay
83F1297
Resistor, Metal Film, 68.1Kohm, 125Mw, 1%; Resistance Vishay 83F1297
RESISTOR, METAL FILM, 68.1KOHM, 125mW, 1%; Resistance:68.1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 68.1KOHM, 125mW, 1%; Resistance:68.1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C6812FB14 RN55C6812FB14-ND 83F1297
Product Name Metal Film Resistors - Through Hole Resistors Resistor, Metal Film, 68.1Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 68100 ohms 68100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details