Manufacturer: AMIS
Category: Optoelectronics - LED Character and Numeric
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | RN55C6812FB14 |
| Product Name | Optoelectronics - LED Character and Numeric |