Vishay Intertechnology, Inc. RES 6.81K OHM 1/8W .5% AXIAL RN55C6811DB14

Description
RES 6.81Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/8W .5% AXIAL - RN55C6811DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/8W .5% AXIAL
RN55C6811DB14
RES 6.81K OHM 1/8W .5% AXIAL RN55C6811DB14
RES 6.81Kohm 1/8W .5% AXIAL

RES 6.81Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6811DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6811DB14-ND
Through Hole Resistors RN55C6811DB14-ND
6.81 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.81 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.81Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2869 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.81Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2869
Resistor,metal Film,6.81Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2869
Resistor,Metal Film,6.81KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,6.81KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C6811DB14 RN55C6811DB14-ND 55C2869
Product Name RES 6.81K OHM 1/8W .5% AXIAL Through Hole Resistors Resistor,metal Film,6.81Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details