Vishay Intertechnology, Inc. RES 6.81K OHM 1/8W .1% AXIAL RN55C6811BRSL

Description
RES 6.81Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/8W .1% AXIAL - RN55C6811BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/8W .1% AXIAL
RN55C6811BRSL
RES 6.81K OHM 1/8W .1% AXIAL RN55C6811BRSL
RES 6.81Kohm 1/8W .1% AXIAL

RES 6.81Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6811BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6811BRSL-ND
Through Hole Resistors RN55C6811BRSL-ND
6.81 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.81 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6811BRSL RN55C6811BRSL-ND
Product Name RES 6.81K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers