Vishay Intertechnology, Inc. RES 6.8K OHM 1/8W .1% AXIAL RN55C6801BR36

Description
RES 6.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/8W .1% AXIAL - RN55C6801BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/8W .1% AXIAL
RN55C6801BR36
RES 6.8K OHM 1/8W .1% AXIAL RN55C6801BR36
RES 6.8Kohm 1/8W .1% AXIAL

RES 6.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6801BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6801BR36-ND
Through Hole Resistors RN55C6801BR36-ND
6.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6801BR36 RN55C6801BR36-ND
Product Name RES 6.8K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details