Vishay Intertechnology, Inc. RES 680 OHM 1/8W 1% AXIAL RN55C6800FRE6

Description
RES 680ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 680ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/8W 1% AXIAL - RN55C6800FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/8W 1% AXIAL
RN55C6800FRE6
RES 680 OHM 1/8W 1% AXIAL RN55C6800FRE6
RES 680ohm 1/8W 1% AXIAL

RES 680ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6800FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6800FRE6-ND
Through Hole Resistors RN55C6800FRE6-ND
680 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

680 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6800FRE6 RN55C6800FRE6-ND
Product Name RES 680 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details