Vishay Intertechnology, Inc. RES 6.76K OHM 1/8W .1% AXIAL RN55C6761BRE6

Description
RES 6.76Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.76Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.76K OHM 1/8W .1% AXIAL - RN55C6761BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.76K OHM 1/8W .1% AXIAL
RN55C6761BRE6
RES 6.76K OHM 1/8W .1% AXIAL RN55C6761BRE6
RES 6.76Kohm 1/8W .1% AXIAL

RES 6.76Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6761BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6761BRE6-ND
Through Hole Resistors RN55C6761BRE6-ND
6.76 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.76 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6761BRE6 RN55C6761BRE6-ND
Product Name RES 6.76K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details