Vishay Intertechnology, Inc. RES 67.3K OHM 1/8W .1% AXIAL RN55C6732BBSL

Description
RES 67.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 67.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 67.3K OHM 1/8W .1% AXIAL - RN55C6732BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 67.3K OHM 1/8W .1% AXIAL
RN55C6732BBSL
RES 67.3K OHM 1/8W .1% AXIAL RN55C6732BBSL
RES 67.3Kohm 1/8W .1% AXIAL

RES 67.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6732BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6732BBSL-ND
Through Hole Resistors RN55C6732BBSL-ND
67.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

67.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6732BBSL RN55C6732BBSL-ND
Product Name RES 67.3K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 67300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers