Vishay Intertechnology, Inc. RES 673 OHM 1/8W 1% AXIAL RN55C6730FB14

Description
RES 673ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 673ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 673 OHM 1/8W 1% AXIAL - RN55C6730FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 673 OHM 1/8W 1% AXIAL
RN55C6730FB14
RES 673 OHM 1/8W 1% AXIAL RN55C6730FB14
RES 673ohm 1/8W 1% AXIAL

RES 673ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6730FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6730FB14-ND
Through Hole Resistors RN55C6730FB14-ND
673 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

673 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6730FB14 RN55C6730FB14-ND
Product Name RES 673 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 673 ohms 673 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details