Vishay Intertechnology, Inc. RES 665K OHM 1/8W .1% AXIAL RN55C6653BBSL

Description
RES 665Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 665Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665K OHM 1/8W .1% AXIAL - RN55C6653BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1/8W .1% AXIAL
RN55C6653BBSL
RES 665K OHM 1/8W .1% AXIAL RN55C6653BBSL
RES 665Kohm 1/8W .1% AXIAL

RES 665Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6653BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6653BBSL-ND
Through Hole Resistors RN55C6653BBSL-ND
665 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

665 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6653BBSL RN55C6653BBSL-ND
Product Name RES 665K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers