Vishay Intertechnology, Inc. RES 6.65K OHM 1/8W .5% AXIAL RN55C6651DRSL

Description
RES 6.65Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.65Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/8W .5% AXIAL - RN55C6651DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/8W .5% AXIAL
RN55C6651DRSL
RES 6.65K OHM 1/8W .5% AXIAL RN55C6651DRSL
RES 6.65Kohm 1/8W .5% AXIAL

RES 6.65Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6651DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6651DRSL-ND
Through Hole Resistors RN55C6651DRSL-ND
6.65 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.65 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6651DRSL RN55C6651DRSL-ND
Product Name RES 6.65K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6650 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers