Vishay Intertechnology, Inc. RES 6.64K OHM 1/8W .5% AXIAL RN55C6641DB14

Description
RES 6.64Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.64Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.64K OHM 1/8W .5% AXIAL - RN55C6641DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.64K OHM 1/8W .5% AXIAL
RN55C6641DB14
RES 6.64K OHM 1/8W .5% AXIAL RN55C6641DB14
RES 6.64Kohm 1/8W .5% AXIAL

RES 6.64Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6641DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6641DB14-ND
Through Hole Resistors RN55C6641DB14-ND
6.64 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.64 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6641DB14 RN55C6641DB14-ND
Product Name RES 6.64K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6640 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers