Vishay Intertechnology, Inc. RES 657K OHM 1/8W .1% AXIAL RN55C6573BB14

Description
RES 657Kohm 1/8W .1% AXIAL
Request a Quote
Description
RES 657Kohm 1/8W .1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 657K OHM 1/8W .1% AXIAL - RN55C6573BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 657K OHM 1/8W .1% AXIAL
RN55C6573BB14
RES 657K OHM 1/8W .1% AXIAL RN55C6573BB14
RES 657Kohm 1/8W .1% AXIAL

RES 657Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C6573BB14
Product Name RES 657K OHM 1/8W .1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers