Vishay Intertechnology, Inc. RES 6.57K OHM 1/8W 1% AXIAL RN55C6571FB14

Description
RES 6.57Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.57Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.57K OHM 1/8W 1% AXIAL - RN55C6571FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.57K OHM 1/8W 1% AXIAL
RN55C6571FB14
RES 6.57K OHM 1/8W 1% AXIAL RN55C6571FB14
RES 6.57Kohm 1/8W 1% AXIAL

RES 6.57Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6571FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6571FB14-ND
Through Hole Resistors RN55C6571FB14-ND
6.57 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.57 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6571FB14 RN55C6571FB14-ND
Product Name RES 6.57K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6570 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers