Vishay Intertechnology, Inc. RES 64.9 OHM 1/8W 1% AXIAL RN55C64R9FRE6

Description
RES 64.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/8W 1% AXIAL - RN55C64R9FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/8W 1% AXIAL
RN55C64R9FRE6
RES 64.9 OHM 1/8W 1% AXIAL RN55C64R9FRE6
RES 64.9ohm 1/8W 1% AXIAL

RES 64.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C64R9FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C64R9FRE6-ND
Through Hole Resistors RN55C64R9FRE6-ND
64.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,64.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2696 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,64.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2696
Resistor,metal Film,64.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2696
Resistor,Metal Film,64.9Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,64.9Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C64R9FRE6 RN55C64R9FRE6-ND 55C2696
Product Name RES 64.9 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,64.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details