Vishay Intertechnology, Inc. RES 649K OHM 1/8W .1% AXIAL RN55C6493BRSL

Description
RES 649Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 649Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649K OHM 1/8W .1% AXIAL - RN55C6493BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1/8W .1% AXIAL
RN55C6493BRSL
RES 649K OHM 1/8W .1% AXIAL RN55C6493BRSL
RES 649Kohm 1/8W .1% AXIAL

RES 649Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6493BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6493BRSL-ND
Through Hole Resistors RN55C6493BRSL-ND
649 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

649 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6493BRSL RN55C6493BRSL-ND
Product Name RES 649K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details