Vishay Intertechnology, Inc. RES 649K OHM 1/8W .1% AXIAL RN55C6493BBSL

Description
RES 649Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 649Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649K OHM 1/8W .1% AXIAL - RN55C6493BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1/8W .1% AXIAL
RN55C6493BBSL
RES 649K OHM 1/8W .1% AXIAL RN55C6493BBSL
RES 649Kohm 1/8W .1% AXIAL

RES 649Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6493BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6493BBSL-ND
Through Hole Resistors RN55C6493BBSL-ND
649 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

649 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6493BBSL RN55C6493BBSL-ND
Product Name RES 649K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details