Vishay Intertechnology, Inc. METAL FILM,1/8W,63.4,1%,50PPM,BULK RN55C63R4FB14

Description
METAL FILM,1/8W,63.4,1%,50 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,63.4,1%,50 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,63.4,1%,50PPM,BULK - RN55C63R4FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,63.4,1%,50PPM,BULK
RN55C63R4FB14
METAL FILM,1/8W,63.4,1%,50PPM,BULK RN55C63R4FB14
METAL FILM,1/8W,63.4,1%,50 PPM,BULK

METAL FILM,1/8W,63.4,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN55C63R4FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C63R4FB14-ND
Through Hole Resistors RN55C63R4FB14-ND
63.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

63.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,63.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2654 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,63.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2654
Resistor,metal Film,63.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2654
Resistor,Metal Film,63.4Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,63.4Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C63R4FB14 RN55C63R4FB14-ND 55C2654
Product Name METAL FILM,1/8W,63.4,1%,50PPM,BULK Through Hole Resistors Resistor,metal Film,63.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details