Vishay Intertechnology, Inc. RES 6.36K OHM 1/8W .5% AXIAL RN55C6361DB14

Description
RES 6.36Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.36Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.36K OHM 1/8W .5% AXIAL - RN55C6361DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.36K OHM 1/8W .5% AXIAL
RN55C6361DB14
RES 6.36K OHM 1/8W .5% AXIAL RN55C6361DB14
RES 6.36Kohm 1/8W .5% AXIAL

RES 6.36Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6361DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6361DB14-ND
Through Hole Resistors RN55C6361DB14-ND
6.36 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.36 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6361DB14 RN55C6361DB14-ND
Product Name RES 6.36K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6360 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers