Vishay Intertechnology, Inc. RES 63.4K OHM 1/8W .5% AXIAL RN55C6342DBSL

Description
RES 63.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 63.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1/8W .5% AXIAL - RN55C6342DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/8W .5% AXIAL
RN55C6342DBSL
RES 63.4K OHM 1/8W .5% AXIAL RN55C6342DBSL
RES 63.4Kohm 1/8W .5% AXIAL

RES 63.4Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6342DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6342DBSL-ND
Through Hole Resistors RN55C6342DBSL-ND
63.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

63.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6342DBSL RN55C6342DBSL-ND
Product Name RES 63.4K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details