Vishay Intertechnology, Inc. RES 63.4K OHM 1/8W .1% AXIAL RN55C6342BRSL

Description
RES 63.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 63.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1/8W .1% AXIAL - RN55C6342BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/8W .1% AXIAL
RN55C6342BRSL
RES 63.4K OHM 1/8W .1% AXIAL RN55C6342BRSL
RES 63.4Kohm 1/8W .1% AXIAL

RES 63.4Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6342BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6342BRSL-ND
Through Hole Resistors RN55C6342BRSL-ND
63.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

63.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6342BRSL RN55C6342BRSL-ND
Product Name RES 63.4K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers