Vishay Intertechnology, Inc. METAL FILM,1/8W,6.34K,1%,50PPM,BULK RN55C6341FB14

Description
METAL FILM,1/8W,6.34K,1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,6.34K,1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,6.34K,1%,50PPM,BULK - RN55C6341FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,6.34K,1%,50PPM,BULK
RN55C6341FB14
METAL FILM,1/8W,6.34K,1%,50PPM,BULK RN55C6341FB14
METAL FILM,1/8W,6.34K,1%,5 0PPM,BULK

METAL FILM,1/8W,6.34K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN55C6341FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C6341FB14-ND
Through Hole Resistors 541-RN55C6341FB14-ND
6.34 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.34 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6341FB14 541-RN55C6341FB14-ND
Product Name METAL FILM,1/8W,6.34K,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers