Vishay Intertechnology, Inc. RES 62.6 OHM 1/8W 1% AXIAL RN55C62R6FB14

Description
RES 62.6ohm 1/8W 1% AXIAL
Request a Quote
Description
RES 62.6ohm 1/8W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 62.6 OHM 1/8W 1% AXIAL - RN55C62R6FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.6 OHM 1/8W 1% AXIAL
RN55C62R6FB14
RES 62.6 OHM 1/8W 1% AXIAL RN55C62R6FB14
RES 62.6ohm 1/8W 1% AXIAL

RES 62.6ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C62R6FB14
Product Name RES 62.6 OHM 1/8W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details