Vishay Intertechnology, Inc. RES 62K OHM 1/8W .1% AXIAL RN55C6202BB14

Description
RES 62Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 62Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62K OHM 1/8W .1% AXIAL - RN55C6202BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 1/8W .1% AXIAL
RN55C6202BB14
RES 62K OHM 1/8W .1% AXIAL RN55C6202BB14
RES 62Kohm 1/8W .1% AXIAL

RES 62Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55C6202BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C6202BB14-ND
Through Hole Resistors 541-RN55C6202BB14-ND
62 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

62 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6202BB14 541-RN55C6202BB14-ND
Product Name RES 62K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers