Vishay Intertechnology, Inc. RES 6.2K OHM 1/8W 1% AXIAL RN55C6201FB14

Description
RES 6.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 1/8W 1% AXIAL - RN55C6201FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 1/8W 1% AXIAL
RN55C6201FB14
RES 6.2K OHM 1/8W 1% AXIAL RN55C6201FB14
RES 6.2Kohm 1/8W 1% AXIAL

RES 6.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6201FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6201FB14-ND
Through Hole Resistors RN55C6201FB14-ND
6.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6201FB14 RN55C6201FB14-ND
Product Name RES 6.2K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details