Vishay Intertechnology, Inc. RES MIL 61.9K OHM 1% 1/10W RN55C6192FRE6

Description
RES MIL 61.9Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 61.9Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 61.9K OHM 1% 1/10W - RN55C6192FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 61.9K OHM 1% 1/10W
RN55C6192FRE6
RES MIL 61.9K OHM 1% 1/10W RN55C6192FRE6
RES MIL 61.9Kohm 1% 1/10W

RES MIL 61.9Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C6192FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6192FRE6-ND
Through Hole Resistors RN55C6192FRE6-ND
61.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6192FRE6 RN55C6192FRE6-ND
Product Name RES MIL 61.9K OHM 1% 1/10W Through Hole Resistors
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers