Vishay Intertechnology, Inc. RES 6.19K OHM 1/8W .25% AXIAL RN55C6191CBSL

Description
RES 6.19Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/8W .25% AXIAL - RN55C6191CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/8W .25% AXIAL
RN55C6191CBSL
RES 6.19K OHM 1/8W .25% AXIAL RN55C6191CBSL
RES 6.19Kohm 1/8W .25% AXIAL

RES 6.19Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6191CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6191CBSL-ND
Through Hole Resistors RN55C6191CBSL-ND
6.19 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.19 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6191CBSL RN55C6191CBSL-ND
Product Name RES 6.19K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details