Vishay Intertechnology, Inc. RES 6.12K OHM 1/8W 1% AXIAL RN55C6121FB14

Description
RES 6.12Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.12Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.12K OHM 1/8W 1% AXIAL - RN55C6121FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.12K OHM 1/8W 1% AXIAL
RN55C6121FB14
RES 6.12K OHM 1/8W 1% AXIAL RN55C6121FB14
RES 6.12Kohm 1/8W 1% AXIAL

RES 6.12Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6121FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6121FB14-ND
Through Hole Resistors RN55C6121FB14-ND
6.12 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.12 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6121FB14 RN55C6121FB14-ND
Product Name RES 6.12K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers