Vishay Intertechnology, Inc. METAL FILM,1/8W,60.4,1%,50PPM,BULK RN55C60R4FB14

Description
METAL FILM,1/8W,60.4,1%,50 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,60.4,1%,50 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,60.4,1%,50PPM,BULK - RN55C60R4FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,60.4,1%,50PPM,BULK
RN55C60R4FB14
METAL FILM,1/8W,60.4,1%,50PPM,BULK RN55C60R4FB14
METAL FILM,1/8W,60.4,1%,50 PPM,BULK

METAL FILM,1/8W,60.4,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN55C60R4FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C60R4FB14-ND
Through Hole Resistors RN55C60R4FB14-ND
60.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

60.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,60.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2499 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,60.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2499
Resistor,metal Film,60.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2499
Resistor,Metal Film,60.4Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,60.4Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C60R4FB14 RN55C60R4FB14-ND 55C2499
Product Name METAL FILM,1/8W,60.4,1%,50PPM,BULK Through Hole Resistors Resistor,metal Film,60.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details