Vishay Intertechnology, Inc. RES 60.4 OHM 1/8W .1% AXIAL RN55C60R4BRE6

Description
RES 60.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/8W .1% AXIAL - RN55C60R4BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/8W .1% AXIAL
RN55C60R4BRE6
RES 60.4 OHM 1/8W .1% AXIAL RN55C60R4BRE6
RES 60.4ohm 1/8W .1% AXIAL

RES 60.4ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C60R4BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C60R4BRE6-ND
Through Hole Resistors RN55C60R4BRE6-ND
60.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

60.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,60.4Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2496 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,60.4Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2496
Resistor,metal Film,60.4Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2496
Resistor,Metal Film,60.4Ohms,200WV, .1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,60.4Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C60R4BRE6 RN55C60R4BRE6-ND 55C2496
Product Name RES 60.4 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,60.4Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details