Vishay Intertechnology, Inc. RES 60.6K OHM 1/8W 1% AXIAL RN55C6062FB14

Description
RES 60.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.6K OHM 1/8W 1% AXIAL - RN55C6062FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.6K OHM 1/8W 1% AXIAL
RN55C6062FB14
RES 60.6K OHM 1/8W 1% AXIAL RN55C6062FB14
RES 60.6Kohm 1/8W 1% AXIAL

RES 60.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6062FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6062FB14-ND
Through Hole Resistors RN55C6062FB14-ND
60.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

60.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6062FB14 RN55C6062FB14-ND
Product Name RES 60.6K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers