Vishay Intertechnology, Inc. RES 60.4K OHM 1/8W 1% AXIAL RN55C6042FRE6

Description
RES 60.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/8W 1% AXIAL - RN55C6042FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/8W 1% AXIAL
RN55C6042FRE6
RES 60.4K OHM 1/8W 1% AXIAL RN55C6042FRE6
RES 60.4Kohm 1/8W 1% AXIAL

RES 60.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6042FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6042FRE6-ND
Through Hole Resistors RN55C6042FRE6-ND
60.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,60.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2548 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,60.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2548
Resistor,metal Film,60.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2548
Resistor,Metal Film,60.4KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,60.4KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C6042FRE6 RN55C6042FRE6-ND 55C2548
Product Name RES 60.4K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,60.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers