Vishay Intertechnology, Inc. RES MIL 60.4K OHM 1% 1/10W RN55C6042F-RE6

Description
RES MIL 60.4Kohm 1% 1/10W
Request a Quote
Description
RES MIL 60.4Kohm 1% 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES MIL 60.4K OHM 1% 1/10W - RN55C6042F-RE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 60.4K OHM 1% 1/10W
RN55C6042F-RE6
RES MIL 60.4K OHM 1% 1/10W RN55C6042F-RE6
RES MIL 60.4Kohm 1% 1/10W

RES MIL 60.4Kohm 1% 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C6042F-RE6
Product Name RES MIL 60.4K OHM 1% 1/10W
Resistance Range 60400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details