Vishay Intertechnology, Inc. RES 60.4K OHM 1/8W .1% AXIAL RN55C6042BB14

Description
RES 60.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/8W .1% AXIAL - RN55C6042BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/8W .1% AXIAL
RN55C6042BB14
RES 60.4K OHM 1/8W .1% AXIAL RN55C6042BB14
RES 60.4Kohm 1/8W .1% AXIAL

RES 60.4Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6042BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6042BB14-ND
Through Hole Resistors RN55C6042BB14-ND
60.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

60.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,60.4Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2539 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,60.4Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2539
Resistor,metal Film,60.4Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2539
Resistor,Metal Film,60.4KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,60.4KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C6042BB14 RN55C6042BB14-ND 55C2539
Product Name RES 60.4K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,60.4Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details