Vishay Intertechnology, Inc. Metal Film Resistors - RN55C6041FB14

Description
Metal Film Resistors - Through Hole 1/10watt 6.04Kohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/10watt 6.04Kohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55C6041FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55C6041FB14
Metal Film Resistors - RN55C6041FB14
Metal Film Resistors - Through Hole 1/10watt 6.04Kohms 1% 50ppm

Metal Film Resistors - Through Hole 1/10watt 6.04Kohms 1% 50ppm

Supplier's Site
Through Hole Resistors - 541-RN55C6041FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C6041FB14-ND
Through Hole Resistors 541-RN55C6041FB14-ND
6.04 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.04 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6041FB14 541-RN55C6041FB14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details