Vishay Intertechnology, Inc. RES MIL 6.04K OHM 1% 1/10W RN55C6041F-RE6

Description
RES MIL 6.04Kohm 1% 1/10W
Request a Quote
Description
RES MIL 6.04Kohm 1% 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES MIL 6.04K OHM 1% 1/10W - RN55C6041F-RE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 6.04K OHM 1% 1/10W
RN55C6041F-RE6
RES MIL 6.04K OHM 1% 1/10W RN55C6041F-RE6
RES MIL 6.04Kohm 1% 1/10W

RES MIL 6.04Kohm 1% 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C6041F-RE6
Product Name RES MIL 6.04K OHM 1% 1/10W
Resistance Range 6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers