Vishay Intertechnology, Inc. RES 6.04K OHM 1/8W .5% AXIAL RN55C6041DBSL

Description
RES 6.04Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/8W .5% AXIAL - RN55C6041DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/8W .5% AXIAL
RN55C6041DBSL
RES 6.04K OHM 1/8W .5% AXIAL RN55C6041DBSL
RES 6.04Kohm 1/8W .5% AXIAL

RES 6.04Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6041DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6041DBSL-ND
Through Hole Resistors RN55C6041DBSL-ND
6.04 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.04 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6041DBSL RN55C6041DBSL-ND
Product Name RES 6.04K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details