Vishay Intertechnology, Inc. Through Hole Resistors RN55C6040BRE6

Description
604 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
604 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C6040BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6040BRE6-ND
Through Hole Resistors RN55C6040BRE6-ND
604 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

604 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 604 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C6040BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 604 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C6040BRE6
Res Metal Film 604 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C6040BRE6
Res Metal Film 604 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 604 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C6040BRE6-ND RN55C6040BRE6
Product Name Through Hole Resistors Res Metal Film 604 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details