Vishay Intertechnology, Inc. Through Hole Resistors RN55C6000FB14

Description
600 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
600 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C6000FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6000FB14-ND
Through Hole Resistors RN55C6000FB14-ND
600 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

600 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 600 OHM 1/8W 1% AXIAL - RN55C6000FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1/8W 1% AXIAL
RN55C6000FB14
RES 600 OHM 1/8W 1% AXIAL RN55C6000FB14
RES 600ohm 1/8W 1% AXIAL

RES 600ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C6000FB14-ND RN55C6000FB14
Product Name Through Hole Resistors RES 600 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details