Vishay Intertechnology, Inc. Through Hole Resistors RN55C5R11FRE6

Description
5.11 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.11 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C5R11FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5R11FRE6-ND
Through Hole Resistors RN55C5R11FRE6-ND
5.11 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.11 OHM 1/8W 1% AXIAL - RN55C5R11FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1/8W 1% AXIAL
RN55C5R11FRE6
RES 5.11 OHM 1/8W 1% AXIAL RN55C5R11FRE6
RES 5.11ohm 1/8W 1% AXIAL

RES 5.11ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C5R11FRE6-ND RN55C5R11FRE6
Product Name Through Hole Resistors RES 5.11 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details